Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029898-DSP2A24D
Termination: PC Pin
Contact Material: Gold, Silver, Tin
Length: 20.2 mm
Mounting: SMD (SMT)
Ratings: IP67
Coil Resistance: 1.92 kΩ
Coil Current: 12.5 mA
Contact Current Rating: 5 A
Operate Time: 10 ms
Number of Pins: 6
Categories: OEM Parts(C-E)
Case / Package: DIP
Alternative Parts (Cross-Reference): DSP2A24DDSP2A-24D;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 11 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 30 V
Throw Configuration: DPST
Coil Voltage (DC): 24 V
Switching Current: 5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029898-DSP2A24D |
| Product Name | OEM Parts - OEM Parts (C - E) - DSP2A24D |