Panasonic Relays - Relay Sockets DSP2A-PSL2

Description
Win Source Part Number: 1180598-DSP2A-PSL2 Category: Relays>Relay Sockets Series: DSP Type: Socket Number of Positions: 8 Termination Style: PC Pin Package: Bulk For Use With/Related Products: DSP2A-L2 and DSP1-L2 Relays Standard Package: 50 Mounting Type: Through Hole Alternative Parts (Cross-Reference): DSP2APSL2; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-1061,DSP2APSL2,2 55-1061-NDR Base Product Number: DSP2
Request a Quote Datasheet
Description
Win Source Part Number: 1180598-DSP2A-PSL2 Category: Relays>Relay Sockets Series: DSP Type: Socket Number of Positions: 8 Termination Style: PC Pin Package: Bulk For Use With/Related Products: DSP2A-L2 and DSP1-L2 Relays Standard Package: 50 Mounting Type: Through Hole Alternative Parts (Cross-Reference): DSP2APSL2; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-1061,DSP2APSL2,2 55-1061-NDR Base Product Number: DSP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - DSP2A-PSL2 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
DSP2A-PSL2
Relays - Relay Sockets DSP2A-PSL2
Win Source Part Number: 1180598-DSP2A-PSL2 Category: Relays>Relay Sockets Series: DSP Type: Socket Number of Positions: 8 Termination Style: PC Pin Package: Bulk For Use With/Related Products: DSP2A-L2 and DSP1-L2 Relays Standard Package: 50 Mounting Type: Through Hole Alternative Parts (Cross-Reference): DSP2APSL2; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-1061,DSP2APSL2,2 55-1061-NDR Base Product Number: DSP2

Win Source Part Number: 1180598-DSP2A-PSL2
Category: Relays>Relay Sockets
Series: DSP
Type: Socket
Number of Positions: 8
Termination Style: PC Pin
Package: Bulk
For Use With/Related Products: DSP2A-L2 and DSP1-L2 Relays
Standard Package: 50
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): DSP2APSL2;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: 255-1061,DSP2APSL2,255-1061-NDR
Base Product Number: DSP2

Buy Now Datasheet
Relay Socket, 5A; Socket Mounting Panasonic - 50F4155 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5A; Socket Mounting Panasonic
50F4155
Relay Socket, 5A; Socket Mounting Panasonic 50F4155
RELAY SOCKET, 5A; Socket Mounting:Through Hole; Socket Terminals:Quick Connect; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:500V; Product Range:-; Accessory Type:Relay Socket; Contact Current Max:5A; External Depth:23mm RoHS Compliant: Yes

RELAY SOCKET, 5A; Socket Mounting:Through Hole; Socket Terminals:Quick Connect; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:500V; Product Range:-; Accessory Type:Relay Socket; Contact Current Max:5A; External Depth:23mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number DSP2A-PSL2 50F4155
Product Name Relays - Relay Sockets Relay Socket, 5A; Socket Mounting Panasonic
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details