Panasonic Relays - Relay Sockets DSP2A-PS

Description
Win Source Part Number: 1001996-DSP2A-PS Category: Relays>Relay Sockets Series: DSP Type: Socket Number of Positions: 6 Termination Style: PC Pin Package: Bulk For Use With/Related Products: DSP2A and DSP1 Relays Standard Package: 50 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-1060,Q3235982,25 5-1060-NDR,2266-DSP2 A-PS,DSP2APS Base Product Number: DSP2
Request a Quote Datasheet
Description
Win Source Part Number: 1001996-DSP2A-PS Category: Relays>Relay Sockets Series: DSP Type: Socket Number of Positions: 6 Termination Style: PC Pin Package: Bulk For Use With/Related Products: DSP2A and DSP1 Relays Standard Package: 50 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-1060,Q3235982,25 5-1060-NDR,2266-DSP2 A-PS,DSP2APS Base Product Number: DSP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - DSP2A-PS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
DSP2A-PS
Relays - Relay Sockets DSP2A-PS
Win Source Part Number: 1001996-DSP2A-PS Category: Relays>Relay Sockets Series: DSP Type: Socket Number of Positions: 6 Termination Style: PC Pin Package: Bulk For Use With/Related Products: DSP2A and DSP1 Relays Standard Package: 50 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-1060,Q3235982,25 5-1060-NDR,2266-DSP2 A-PS,DSP2APS Base Product Number: DSP2

Win Source Part Number: 1001996-DSP2A-PS
Category: Relays>Relay Sockets
Series: DSP
Type: Socket
Number of Positions: 6
Termination Style: PC Pin
Package: Bulk
For Use With/Related Products: DSP2A and DSP1 Relays
Standard Package: 50
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: 255-1060,Q3235982,255-1060-NDR,2266-DSP2A-PS,DSP2APS
Base Product Number: DSP2

Buy Now Datasheet
Relay Socket, 5A; Socket Mounting Panasonic - 50F4154 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5A; Socket Mounting Panasonic
50F4154
Relay Socket, 5A; Socket Mounting Panasonic 50F4154
RELAY SOCKET, 5A; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:500V; Product Range:-; Accessory Type:Relay Socket; Contact Current Max:5A; External Depth:23mm RoHS Compliant: Yes

RELAY SOCKET, 5A; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:500V; Product Range:-; Accessory Type:Relay Socket; Contact Current Max:5A; External Depth:23mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
DSP2A-PS
Relay Sockets & Hardware DSP2A-PS
Relay Sockets & Hardware FOR DSP2A RELAYS

Relay Sockets & Hardware FOR DSP2A RELAYS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number DSP2A-PS 50F4154 DSP2A-PS
Product Name Relays - Relay Sockets Relay Socket, 5A; Socket Mounting Panasonic Relay Sockets & Hardware
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2577432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
Voltage 250 volts
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details