Panasonic Power Relays, Over 2 Amps - DSP2A-L2-DC5V DSP2A-L2-DC5V

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169899-DSP2A-L2-DC5 V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169899-DSP2A-L2-DC5 V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP2A-L2-DC5V - 1169899-DSP2A-L2-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP2A-L2-DC5V
1169899-DSP2A-L2-DC5V
Power Relays, Over 2 Amps - DSP2A-L2-DC5V 1169899-DSP2A-L2-DC5V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169899-DSP2A-L2-DC5 V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169899-DSP2A-L2-DC5V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
DSP2A-L2-DC5V
General Purpose Relays DSP2A-L2-DC5V
General Purpose Relays 5A 5VDC DPST-NO 2 COIL LATCHING PCB

General Purpose Relays 5A 5VDC DPST-NO 2 COIL LATCHING PCB

Buy Now Datasheet
Power Relay, Dpst-No, 5Vdc, 5A, Pc Board; Contact Configuration Panasonic - 96B1839 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No, 5Vdc, 5A, Pc Board; Contact Configuration Panasonic
96B1839
Power Relay, Dpst-No, 5Vdc, 5A, Pc Board; Contact Configuration Panasonic 96B1839
POWER RELAY, DPST-NO, 5VDC, 5A, PC BOARD; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Contact Current:5A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Coil Resistance:83ohm RoHS Compliant: Yes

POWER RELAY, DPST-NO, 5VDC, 5A, PC BOARD; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Contact Current:5A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Coil Resistance:83ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - DSP2A-L2-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP2A-L2-DC5V
Relays - Power Relays, Over 2 Amps DSP2A-L2-DC5V
RELAY GEN PURPOSE DPST 5A 5V

RELAY GEN PURPOSE DPST 5A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1169899-DSP2A-L2-DC5V DSP2A-L2-DC5V 96B1839 DSP2A-L2-DC5V
Product Name Power Relays, Over 2 Amps - DSP2A-L2-DC5V General Purpose Relays Power Relay, Dpst-No, 5Vdc, 5A, Pc Board; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard; Through Hole Through Hole
Relay Type General
DC Coil Voltage 5 volts 5 volts 5 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 857-368/006-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
0 Rohs Compliant Finder - 37AK5880 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details