Panasonic Power Relays, Over 2 Amps - DSP2A-L2-DC24V DSP2A-L2-DC24V

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169898-DSP2A-L2-DC2 4V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169898-DSP2A-L2-DC2 4V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP2A-L2-DC24V - 1169898-DSP2A-L2-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP2A-L2-DC24V
1169898-DSP2A-L2-DC24V
Power Relays, Over 2 Amps - DSP2A-L2-DC24V 1169898-DSP2A-L2-DC24V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169898-DSP2A-L2-DC2 4V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169898-DSP2A-L2-DC24V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Power Relays, Over 2 Amps - DSP2A-L2-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP2A-L2-DC24V
Relays - Power Relays, Over 2 Amps DSP2A-L2-DC24V
RELAY GEN PURPOSE DPST 5A 24V

RELAY GEN PURPOSE DPST 5A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
DSP2A-L2-DC24V
General Purpose Relays DSP2A-L2-DC24V
General Purpose Relays 5A 24VDC DPST-NO 2 COIL LATCHING PCB

General Purpose Relays 5A 24VDC DPST-NO 2 COIL LATCHING PCB

Buy Now Datasheet
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 10C5657 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
10C5657
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 10C5657
RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:5A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:5A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1169898-DSP2A-L2-DC24V DSP2A-L2-DC24V DSP2A-L2-DC24V 10C5657
Product Name Power Relays, Over 2 Amps - DSP2A-L2-DC24V Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data