Panasonic Power Relays DSP2A-L2-DC12V

Description
Panasonic DSP2A-L2-DC12V Power Relay
Request a Quote Datasheet
Description
Panasonic DSP2A-L2-DC12V Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8113185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8113185
Power Relays 8113185
Panasonic DSP2A-L2-DC12V Power Relay

Panasonic DSP2A-L2-DC12V Power Relay

Supplier's Site
Power Relays, Over 2 Amps - DSP2A-L2-DC12V - 1169897-DSP2A-L2-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP2A-L2-DC12V
1169897-DSP2A-L2-DC12V
Power Relays, Over 2 Amps - DSP2A-L2-DC12V 1169897-DSP2A-L2-DC12V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169897-DSP2A-L2-DC1 2V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169897-DSP2A-L2-DC12V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Power Relays, Over 2 Amps - DSP2A-L2-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP2A-L2-DC12V
Relays - Power Relays, Over 2 Amps DSP2A-L2-DC12V
RELAY GEN PURPOSE DPST 5A 12V

RELAY GEN PURPOSE DPST 5A 12V

Supplier's Site
Relay;E-Mech;Latching;DPST-NO;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70158647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPST-NO;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt
70158647
Relay;E-Mech;Latching;DPST-NO;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt 70158647
PC Mount, Gold Flash Over Silver Alloy Contact , Miniature Power Relays Single side stable operating function High sensitivity of 190 mW pick-up power High contact welding resistance 30 Milliohms (Max.) initial contact resistance, 30 cps maximum operating speed at rated load, 5000 V mnnimum surge voltage between contacts and coil.

PC Mount, Gold Flash Over Silver Alloy Contact , Miniature Power Relays

  • Single side stable operating function
  • High sensitivity of 190 mW pick-up power
  • High contact welding resistance
    30 Milliohms (Max.) initial contact resistance, 30 cps maximum operating speed at rated load, 5000 V mnnimum surge voltage between contacts and coil.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
DSP2A-L2-DC12V
General Purpose Relays DSP2A-L2-DC12V
General Purpose Relays 5A 12VDC DPST-NO 2 COIL LATCHING PCB

General Purpose Relays 5A 12VDC DPST-NO 2 COIL LATCHING PCB

Buy Now Datasheet
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 10C5656 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
10C5656
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 10C5656
RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:5A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:5A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8113185 1169897-DSP2A-L2-DC12V DSP2A-L2-DC12V 70158647 DSP2A-L2-DC12V 10C5656
Product Name Power Relays Power Relays, Over 2 Amps - DSP2A-L2-DC12V Relays - Power Relays, Over 2 Amps Relay;E-Mech;Latching;DPST-NO;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt General Purpose Relays Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw
Mounting PCBoard; Pcb mount PCBoard Through Hole PCBoard PCBoard; Through Hole
Approvals RoHS UL, CSA, TUV RoHS
Operating Temp -40 F (-40 C) -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data