Panasonic Power Relays, Over 2 Amps - DSP2A-DC9V DSP2A-DC9V

Description
Manufacturer: Panasonic Win Source Part Number: 917607-DSP2A-DC9V Series: DSP Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO (2 Form A) 9VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: DSP2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3720, DSP2A-DC9V-ND, DSP2ADC9V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917607-DSP2A-DC9V Series: DSP Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO (2 Form A) 9VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: DSP2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3720, DSP2A-DC9V-ND, DSP2ADC9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP2A-DC9V - 917607-DSP2A-DC9V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP2A-DC9V
917607-DSP2A-DC9V
Power Relays, Over 2 Amps - DSP2A-DC9V 917607-DSP2A-DC9V
Manufacturer: Panasonic Win Source Part Number: 917607-DSP2A-DC9V Series: DSP Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO (2 Form A) 9VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: DSP2 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3720, DSP2A-DC9V-ND, DSP2ADC9V

Manufacturer: Panasonic
Win Source Part Number: 917607-DSP2A-DC9V
Series: DSP
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay DPST-NO (2 Form A) 9VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DSP2
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-3720, DSP2A-DC9V-ND, DSP2ADC9V

Buy Now Datasheet
Dsp Relay Panasonic - 10C5655 - Newark, An Avnet Company
Chicago, IL, United States
Dsp Relay Panasonic
10C5655
Dsp Relay Panasonic 10C5655
DSP Relay

DSP Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - DSP2A-DC9V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP2A-DC9V
Relays - Power Relays, Over 2 Amps DSP2A-DC9V
RELAY GEN PURPOSE DPST 5A 9V

RELAY GEN PURPOSE DPST 5A 9V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 917607-DSP2A-DC9V 10C5655 DSP2A-DC9V
Product Name Power Relays, Over 2 Amps - DSP2A-DC9V Dsp Relay Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data