Panasonic DSP2A-DC5V Power Relay
General Purpose Relays 5A 5VDC DPST SEALED
RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-N
PC Mount, Gold Flash Over Silver Alloy Contact , Miniature Power Relays
RELAY GEN PURPOSE DPST 5A 5V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 8113182 | DSP2A-DC5V | 64K3104 | 70158645 | DSP2A-DC5V |
| Product Name | Power Relays | General Purpose Relays | Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 5A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | PCBoard | Through Hole | |
| Approvals | RoHS | UL, CSA, TUV | |||
| Operating Temp | -40 F (-40 C) | -40 to 149 F (-40 to 65 C) | |||
| Relay Type | General |