Manufacturer: Panasonic
Win Source Part Number: 917606-DSP2A-DC3V
Series: DSP
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay DPST-NO (2 Form A) 3VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DSP2
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8536.41.0020
RELAY GEN PURPOSE DPST 5A 3V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 917606-DSP2A-DC3V | DSP2A-DC3V | 84H9769 |
| Product Name | Power Relays, Over 2 Amps - DSP2A-DC3V | Relays - Power Relays, Over 2 Amps | Dsp Relay Panasonic |
| Mounting | PCBoard; Through Hole | Through Hole |