Panasonic DSP2A-DC24V Power Relay
Panasonic DSP2A-DC24V Power Relay
PC Mount, Gold Flash Over Silver Alloy Contact , Miniature Power Relays
RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-N
24V 5A Normal Open:2A(DPST-Normal Open) DIP,11x20.2mm Power Relays ROHS
RELAY GEN PURPOSE DPST 5A 24V
General Purpose Relays 5A 24VDC DPST NO SEALED
| RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1782220 | 70158646 | 52F9206 | DSP2A-DC24V | DSP2A-DC24V | DSP2A-DC24V |
| Product Name | Power Relays | Relay;E-Mech;Latching;DPST-NO;Cur-Rtg 5AAC/ADC;Ctrl-V 24DC;Vol-Rtg 380/125AC/DC | Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic | Relays >> Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Socket or Plug-in Style | Through Hole | ||
| Approvals | RoHS | UL, CSA, TUV, RoHS; RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 149 F (-40 to 65 C) | -40 to 140 F (-40 to 60 C) | |||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |