Panasonic Power Relays, Over 2 Amps - DSP2A-DC12V DSP2A-DC12V

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169895-DSP2A-DC12V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169895-DSP2A-DC12V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP2A-DC12V - 1169895-DSP2A-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP2A-DC12V
1169895-DSP2A-DC12V
Power Relays, Over 2 Amps - DSP2A-DC12V 1169895-DSP2A-DC12V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169895-DSP2A-DC12V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Test & Measurement

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169895-DSP2A-DC12V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Test & Measurement

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
DSP2A-DC12V
General Purpose Relays DSP2A-DC12V
General Purpose Relays 5A 12VDC DPST NO SEALED

General Purpose Relays 5A 12VDC DPST NO SEALED

Buy Now Datasheet
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70158618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt
70158618
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt 70158618
5 A Rated Current, 250 VAC, 30 VDC Voltage Rating, Miniature Power Relay Power types added to DS relay series High switching capacity: 1a: 8 A 250 VAC⁄1a1b, 2a: 5 A 250 VAC High sensitivity: 190 mW pick-up power High contact welding resistance Latching types available High breakdown voltage 3,000 Vrms between contacts an 300 mW (Nom.) power rating. Gold flash over silver alloy contact material. 0.795 in. L x 0.433 in. W x 0.413 in. H dimensions. 0.47 “ mounting hole diameter.

5 A Rated Current, 250 VAC, 30 VDC Voltage Rating, Miniature Power Relay

  • Power types added to DS relay series
  • High switching capacity: 1a: 8 A 250 VAC⁄1a1b, 2a: 5 A 250 VAC
  • High sensitivity: 190 mW pick-up power
  • High contact welding resistance
  • Latching types available
  • High breakdown voltage 3,000 Vrms between contacts an
    300 mW (Nom.) power rating. Gold flash over silver alloy contact material. 0.795 in. L x 0.433 in. W x 0.413 in. H dimensions. 0.47 “ mounting hole diameter.
Supplier's Site
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 99F7801 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
99F7801
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 99F7801
RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:5A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:5A RoHS Compliant: Yes

RELAY, DPST-NO, 250VAC, 30VDC, 5A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:5A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:5A RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Dsp Series, Power, Non Latching, Dpst-No, 12 Vdc, 5 A Rohs Compliant Panasonic - 34M5748 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Dsp Series, Power, Non Latching, Dpst-No, 12 Vdc, 5 A Rohs Compliant Panasonic
34M5748
General Purpose Relay, Dsp Series, Power, Non Latching, Dpst-No, 12 Vdc, 5 A Rohs Compliant Panasonic 34M5748
General Purpose Relay, DSP Series, Power, Non Latching, DPST-NO, 12 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, DSP Series, Power, Non Latching, DPST-NO, 12 VDC, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - DSP2A-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP2A-DC12V
Relays - Power Relays, Over 2 Amps DSP2A-DC12V
RELAY GEN PURPOSE DPST 5A 12V

RELAY GEN PURPOSE DPST 5A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1169895-DSP2A-DC12V DSP2A-DC12V 70158618 99F7801 34M5748 DSP2A-DC12V
Product Name Power Relays, Over 2 Amps - DSP2A-DC12V General Purpose Relays Relay;E-Mech;Power;DPST-NO;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic General Purpose Relay, Dsp Series, Power, Non Latching, Dpst-No, 12 Vdc, 5 A Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole
Relay Type General
DC Coil Voltage 12 volts 12 volts 12 volts
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 857-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details