Panasonic Relay Socket, 8A; Socket Mounting Panasonic DSP1A-PSL2

Description
RELAY SOCKET, 8A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:16Pins; Current Rating:8A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic DS-P Series Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 8A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:16Pins; Current Rating:8A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic DS-P Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 8A; Socket Mounting Panasonic - 50F4153 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8A; Socket Mounting Panasonic
50F4153
Relay Socket, 8A; Socket Mounting Panasonic 50F4153
RELAY SOCKET, 8A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:16Pins; Current Rating:8A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic DS-P Series Relays RoHS Compliant: Yes

RELAY SOCKET, 8A; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:16Pins; Current Rating:8A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic DS-P Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 50F4153
Product Name Relay Socket, 8A; Socket Mounting Panasonic
Number of Pins/Blades 16-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2766007 - RS Components, Ltd.
RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details