Panasonic Relay Socket, 8A; Socket Mounting Panasonic DSP1A-PS

Description
RELAY SOCKET, 8A; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:500V; Product Range:-; Accessory Type:Relay Socket; Contact Current Max:8A; External Depth:23mm RoHS Compliant: Yes
Description
RELAY SOCKET, 8A; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:500V; Product Range:-; Accessory Type:Relay Socket; Contact Current Max:8A; External Depth:23mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 8A; Socket Mounting Panasonic - 50F4152 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8A; Socket Mounting Panasonic
50F4152
Relay Socket, 8A; Socket Mounting Panasonic 50F4152
RELAY SOCKET, 8A; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:500V; Product Range:-; Accessory Type:Relay Socket; Contact Current Max:8A; External Depth:23mm RoHS Compliant: Yes

RELAY SOCKET, 8A; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:500V; Product Range:-; Accessory Type:Relay Socket; Contact Current Max:8A; External Depth:23mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 50F4152
Product Name Relay Socket, 8A; Socket Mounting Panasonic
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 403213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details