Panasonic Relays - Power Relays, Over 2 Amps DSP1A-L2-DC9V

Description
RELAY GEN PURPOSE SPST 8A 9V
Datasheet
Description
RELAY GEN PURPOSE SPST 8A 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - DSP1A-L2-DC9V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1A-L2-DC9V
Relays - Power Relays, Over 2 Amps DSP1A-L2-DC9V
RELAY GEN PURPOSE SPST 8A 9V

RELAY GEN PURPOSE SPST 8A 9V

Supplier's Site
Power Relay, Spst-No, 250Vac, 8A, Th; Contact Configuration Panasonic - 78M6409 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 250Vac, 8A, Th; Contact Configuration Panasonic
78M6409
Power Relay, Spst-No, 250Vac, 8A, Th; Contact Configuration Panasonic 78M6409
POWER RELAY, SPST-NO, 250VAC, 8A, TH; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 250VAC, 8A, TH; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number DSP1A-L2-DC9V 78M6409
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 250Vac, 8A, Th; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 9 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
General Purpose Relays - 1-1393845-2 - VAST STOCK CO., LIMITED
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
2 suppliers