Panasonic Relays - Power Relays, Over 2 Amps DSP1A-L2-DC24V

Description
Win Source Part Number: 972706-DSP1A-L2-DC24 V Category: Relays>Power Relays, Over 2 Amps Series: DSP Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 1.92 kOhms Coil Current: 12.5 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1619-NDR,255-161 9 Base Product Number: DSP1
Request a Quote Datasheet
Description
Win Source Part Number: 972706-DSP1A-L2-DC24 V Category: Relays>Power Relays, Over 2 Amps Series: DSP Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 1.92 kOhms Coil Current: 12.5 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1619-NDR,255-161 9 Base Product Number: DSP1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 972706-DSP1A-L2-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
972706-DSP1A-L2-DC24V
Relays - Power Relays, Over 2 Amps 972706-DSP1A-L2-DC24V
Win Source Part Number: 972706-DSP1A-L2-DC24 V Category: Relays>Power Relays, Over 2 Amps Series: DSP Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 1.92 kOhms Coil Current: 12.5 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-1619-NDR,255-161 9 Base Product Number: DSP1

Win Source Part Number: 972706-DSP1A-L2-DC24V
Category: Relays>Power Relays, Over 2 Amps
Series: DSP
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 50
Coil Resistance: 1.92 kOhms
Coil Current: 12.5 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 24VDC
Contact Rating (Current): 8 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 19.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1619-NDR,255-1619
Base Product Number: DSP1

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
DSP1A-L2-DC24V
General Purpose Relays DSP1A-L2-DC24V
General Purpose Relays 8A 24VDC SPST-NO 2 COIL LATCHING PCB

General Purpose Relays 8A 24VDC SPST-NO 2 COIL LATCHING PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1A-L2-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1A-L2-DC24V
Relays - Power Relays, Over 2 Amps DSP1A-L2-DC24V
RELAY GEN PURPOSE SPST 8A 24V

RELAY GEN PURPOSE SPST 8A 24V

Supplier's Site
Power Relay, Spst-No, 24Vdc, 8A Pc Board; Contact Configuration Panasonic - 50F4151 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 8A Pc Board; Contact Configuration Panasonic
50F4151
Power Relay, Spst-No, 24Vdc, 8A Pc Board; Contact Configuration Panasonic 50F4151
POWER RELAY, SPST-NO, 24VDC, 8A PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 8A PC BOARD; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 972706-DSP1A-L2-DC24V DSP1A-L2-DC24V DSP1A-L2-DC24V 50F4151
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 24Vdc, 8A Pc Board; Contact Configuration Panasonic
Resistance 1920 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Relay Type General
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers