Panasonic Power Relays, Over 2 Amps - DSP1A-L2-DC12V DSP1A-L2-DC12V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 809778-DSP1A-L2-DC12 V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 480 Ohms Coil Current: 25mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 60°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 9.6 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 809778-DSP1A-L2-DC12 V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 480 Ohms Coil Current: 25mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 60°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 9.6 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP1A-L2-DC12V - 809778-DSP1A-L2-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP1A-L2-DC12V
809778-DSP1A-L2-DC12V
Power Relays, Over 2 Amps - DSP1A-L2-DC12V 809778-DSP1A-L2-DC12V
Manufacturer: Panasonic Electric Works Win Source Part Number: 809778-DSP1A-L2-DC12 V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 480 Ohms Coil Current: 25mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 8A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5ms Seal Rating: Sealed - Fully Temperature Range - Operating: -40°C ~ 60°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 9.6 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 809778-DSP1A-L2-DC12V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 480 Ohms
Coil Current: 25mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 12VDC
Contact Rating (Current): 8A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 60°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9.6 VDC

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
DSP1A-L2-DC12V
General Purpose Relays DSP1A-L2-DC12V
General Purpose Relays 8A 12VDC SPST-NO 2 COIL LATCHING PCB

General Purpose Relays 8A 12VDC SPST-NO 2 COIL LATCHING PCB

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 50F4150 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
50F4150
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 50F4150
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Relay, Spst, 12Vdc, 8A, Tht Rohs Compliant Panasonic - 68AH9597 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 12Vdc, 8A, Tht Rohs Compliant Panasonic
68AH9597
Power Relay, Spst, 12Vdc, 8A, Tht Rohs Compliant Panasonic 68AH9597
POWER RELAY, SPST, 12VDC, 8A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST, 12VDC, 8A, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Power Relays, Over 2 Amps - DSP1A-L2-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1A-L2-DC12V
Relays - Power Relays, Over 2 Amps DSP1A-L2-DC12V
RELAY GEN PURPOSE SPST 8A 12V

RELAY GEN PURPOSE SPST 8A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 809778-DSP1A-L2-DC12V DSP1A-L2-DC12V 50F4150 68AH9597 DSP1A-L2-DC12V
Product Name Power Relays, Over 2 Amps - DSP1A-L2-DC12V General Purpose Relays Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic Power Relay, Spst, 12Vdc, 8A, Tht Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps
Resistance 480 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Relay Type General
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 160284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details