Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970815-DSP1A-L2-12V-
Termination: PC Pin
Contact Material: Gold, Silver, Tin
Length: 20.2 mm
Mounting: SMD (SMT)
Ratings: IP67
Coil Resistance: 480 Ω
Coil Current: 25 mA
Operate Time: 10 ms
Number of Pins: 6
Categories: OEM Parts(C-E)
Case / Package: 300
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 11 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Throw Configuration: SPST
Coil Voltage (DC): 12 V
Switching Current: 5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970815-DSP1A-L2-12V-R |
| Product Name | OEM Parts - OEM Parts (C - E) - DSP1A-L2-12V-R |