Panasonic Power Relays, Over 2 Amps - DSP1A-L-DC5V DSP1A-L-DC5V

Description
Manufacturer: Panasonic Win Source Part Number: 869711-DSP1A-L-DC5V Series: DSP Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: DSP1 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020 Other Part Number: DSP1ALDC5V, DSP1A-L-DC5V-ND, 255-3724
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869711-DSP1A-L-DC5V Series: DSP Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: DSP1 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020 Other Part Number: DSP1ALDC5V, DSP1A-L-DC5V-ND, 255-3724
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP1A-L-DC5V - 869711-DSP1A-L-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP1A-L-DC5V
869711-DSP1A-L-DC5V
Power Relays, Over 2 Amps - DSP1A-L-DC5V 869711-DSP1A-L-DC5V
Manufacturer: Panasonic Win Source Part Number: 869711-DSP1A-L-DC5V Series: DSP Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: DSP1 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0020 Other Part Number: DSP1ALDC5V, DSP1A-L-DC5V-ND, 255-3724

Manufacturer: Panasonic
Win Source Part Number: 869711-DSP1A-L-DC5V
Series: DSP
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DSP1
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0020
Other Part Number: DSP1ALDC5V, DSP1A-L-DC5V-ND, 255-3724

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1A-L-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1A-L-DC5V
Relays - Power Relays, Over 2 Amps DSP1A-L-DC5V
RELAY GEN PURPOSE SPST 8A 5V

RELAY GEN PURPOSE SPST 8A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 869711-DSP1A-L-DC5V DSP1A-L-DC5V
Product Name Power Relays, Over 2 Amps - DSP1A-L-DC5V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers