Panasonic Power Relay, Spst-No, 9Vdc, 8A, Pc Board; Contact Configuration Panasonic DSP1A-DC9V

Description
POWER RELAY, SPST-NO, 9VDC, 8A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 9VDC, 8A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 9Vdc, 8A, Pc Board; Contact Configuration Panasonic - 64K3103 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 9Vdc, 8A, Pc Board; Contact Configuration Panasonic
64K3103
Power Relay, Spst-No, 9Vdc, 8A, Pc Board; Contact Configuration Panasonic 64K3103
POWER RELAY, SPST-NO, 9VDC, 8A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, SPST-NO, 9VDC, 8A, PC BOARD; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
DSP1A-DC9V
General Purpose Relays DSP1A-DC9V
General Purpose Relays 8A 9VDC SPST-NO SEALED PCB

General Purpose Relays 8A 9VDC SPST-NO SEALED PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1A-DC9V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1A-DC9V
Relays - Power Relays, Over 2 Amps DSP1A-DC9V
RELAY GEN PURPOSE SPST 8A 9V

RELAY GEN PURPOSE SPST 8A 9V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 64K3103 DSP1A-DC9V DSP1A-DC9V
Product Name Power Relay, Spst-No, 9Vdc, 8A, Pc Board; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PCB Single Relays - 1-1393277-9 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Timer Relays - 1792923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details