RELAY GEN PURPOSE SPST 8A 6V
General Purpose Relays 6VDC PCB RELAY MINI POWER
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | DSP1A-DC6V-R | DSP1A-DC6V-R | 11N4568 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Dsp Relay Panasonic |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 6 volts | 6 volts | |
| Mounting | Through Hole |