Panasonic Power Relays DSP1A-DC5V

Description
Panasonic DSP1A-DC5V Power Relay
Request a Quote Datasheet
Description
Panasonic DSP1A-DC5V Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8113176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8113176
Power Relays 8113176
Panasonic DSP1A-DC5V Power Relay

Panasonic DSP1A-DC5V Power Relay

Supplier's Site
Power Relays - 1739227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1739227
Power Relays 1739227
Panasonic DSP1A-DC5V Power Relay

Panasonic DSP1A-DC5V Power Relay

Supplier's Site
Power Relays, Over 2 Amps - DSP1A-DC5V - 1169886-DSP1A-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP1A-DC5V
1169886-DSP1A-DC5V
Power Relays, Over 2 Amps - DSP1A-DC5V 1169886-DSP1A-DC5V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169886-DSP1A-DC5V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169886-DSP1A-DC5V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 50F4146 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
50F4146
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 50F4146
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Resistance:83ohmRoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Resistance:83ohmRoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Dsp Series, Power, Non Latching, Spst-No, 5 Vdc, 8 A Rohs Compliant Panasonic - 92T1087 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Dsp Series, Power, Non Latching, Spst-No, 5 Vdc, 8 A Rohs Compliant Panasonic
92T1087
General Purpose Relay, Dsp Series, Power, Non Latching, Spst-No, 5 Vdc, 8 A Rohs Compliant Panasonic 92T1087
General Purpose Relay, DSP Series, Power, Non Latching, SPST-NO, 5 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, DSP Series, Power, Non Latching, SPST-NO, 5 VDC, 8 A RoHS Compliant: Yes

Supplier's Site
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC - 70158642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC
70158642
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC 70158642
PC Mount, Gold Flash Over Silver Alloy Contact , Miniature Power Relays Single side stable operating function High sensitivity of 190 mW pick-up power High contact welding resistance 30 Milliohms (Max.) initial contact resistance, 30 cps maximum operating speed at rated load, 5000 V mnnimum surge voltage between contacts and coil.

PC Mount, Gold Flash Over Silver Alloy Contact , Miniature Power Relays

  • Single side stable operating function
  • High sensitivity of 190 mW pick-up power
  • High contact welding resistance
    30 Milliohms (Max.) initial contact resistance, 30 cps maximum operating speed at rated load, 5000 V mnnimum surge voltage between contacts and coil.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
DSP1A-DC5V
General Purpose Relays DSP1A-DC5V
General Purpose Relays 8A 5VDC SPST-NO SEALED PCB

General Purpose Relays 8A 5VDC SPST-NO SEALED PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1A-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1A-DC5V
Relays - Power Relays, Over 2 Amps DSP1A-DC5V
RELAY GEN PURPOSE SPST 8A 5V

RELAY GEN PURPOSE SPST 8A 5V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8113176 1169886-DSP1A-DC5V 50F4146 92T1087 70158642 DSP1A-DC5V DSP1A-DC5V
Product Name Power Relays Power Relays, Over 2 Amps - DSP1A-DC5V Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic General Purpose Relay, Dsp Series, Power, Non Latching, Spst-No, 5 Vdc, 8 A Rohs Compliant Panasonic Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC General Purpose Relays Relays - Power Relays, Over 2 Amps
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount PCBoard PCBoard; Through Hole PCBoard Through Hole
Approvals RoHS RoHS UL, CSA, TUV
Operating Temp -40 F (-40 C) -40 to 149 F (-40 to 65 C)
Features Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

17-20A Miniature Power Relay - CHW-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 788-544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays, Over 2 Amps - Z2771-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Type 38.01 - Relay Interface Module - 380182304060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details