Panasonic DSP1A-DC24V-R Power Relay
General Purpose Relays 1 Form A 24VDC 1 Form A 8A 250VAC
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 8A 24V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 8113154 | DSP1A-DC24V-R | 52F9203 | DSP1A-DC24V-R |
| Product Name | Power Relays | General Purpose Relays | Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) |