Panasonic Power Relays, Over 2 Amps - DSP1A-DC12V DSP1A-DC12V

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169884-DSP1A-DC12V Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169884-DSP1A-DC12V Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP1A-DC12V - 1169884-DSP1A-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP1A-DC12V
1169884-DSP1A-DC12V
Power Relays, Over 2 Amps - DSP1A-DC12V 1169884-DSP1A-DC12V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169884-DSP1A-DC12V Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Test & Measurement

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169884-DSP1A-DC12V
Manufacturer Homepage: 0
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Test & Measurement

Buy Now
Power Relays - 8113179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8113179
Power Relays 8113179
Panasonic DSP1A-DC12V Power Relay

Panasonic DSP1A-DC12V Power Relay

Supplier's Site
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC - 70158643 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC
70158643
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC 70158643
PC Mount, Gold Flash Over Silver Alloy Contact , Miniature Power Relays Single side stable operating function High sensitivity of 190 mW pick-up power High contact welding resistance 30 Milliohms (Max.) initial contact resistance, 30 cps maximum operating speed at rated load, 5000 V mnnimum surge voltage between contacts and coil.

PC Mount, Gold Flash Over Silver Alloy Contact , Miniature Power Relays

  • Single side stable operating function
  • High sensitivity of 190 mW pick-up power
  • High contact welding resistance
    30 Milliohms (Max.) initial contact resistance, 30 cps maximum operating speed at rated load, 5000 V mnnimum surge voltage between contacts and coil.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
DSP1A-DC12V
General Purpose Relays DSP1A-DC12V
General Purpose Relays 8A 12VDC SPST-NO SEALED PCB

General Purpose Relays 8A 12VDC SPST-NO SEALED PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1A-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1A-DC12V
Relays - Power Relays, Over 2 Amps DSP1A-DC12V
RELAY GEN PURPOSE SPST 8A 12V

RELAY GEN PURPOSE SPST 8A 12V

Supplier's Site
Relay, Spst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 64K3101 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
64K3101
Relay, Spst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 64K3101
RELAY, SPST, 250VAC, 30VDC, 8A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST, 250VAC, 30VDC, 8A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Dsp Series, Power, Non Latching, Spst, 12 Vdc, 8 A Rohs Compliant Panasonic - 58M5260 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Dsp Series, Power, Non Latching, Spst, 12 Vdc, 8 A Rohs Compliant Panasonic
58M5260
General Purpose Relay, Dsp Series, Power, Non Latching, Spst, 12 Vdc, 8 A Rohs Compliant Panasonic 58M5260
General Purpose Relay, DSP Series, Power, Non Latching, SPST, 12 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, DSP Series, Power, Non Latching, SPST, 12 VDC, 8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1169884-DSP1A-DC12V 8113179 70158643 DSP1A-DC12V DSP1A-DC12V 64K3101 58M5260
Product Name Power Relays, Over 2 Amps - DSP1A-DC12V Power Relays Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic General Purpose Relay, Dsp Series, Power, Non Latching, Spst, 12 Vdc, 8 A Rohs Compliant Panasonic
Mounting PCBoard PCBoard; Pcb mount PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Approvals RoHS UL, CSA, TUV RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 149 F (-40 to 65 C)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data