The Win Source part number 1373428-DSP1-L2-DC6V
Win Source Part Number: 1373428-DSP1-L2-DC6V
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 65°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: DSP
Package: Tube
Product Status: Active
Base Product Number: DSP1
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 6VDC
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Coil Current: 50 mA
Coil Type: Latching, Dual Coil
Seal Rating: Sealed - Fully
Must Operate Voltage: 4.8 VDC
Operate Time: 10 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 120 Ohms
General Purpose Relays 1 FormA 1Form B 6VDC 250VAC 5A 30VDC 2 CL
RELAY, 1NO, 1NC, 250VAC, 30VDC, 5A; Contact Configuration:SPST-N
RELAY GEN PURPOSE DPST 5A 6V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1373428-DSP1-L2-DC6V-F | DSP1-L2-DC6V-F | 11N4562 | DSP1-L2-DC6V-F |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 1No, 1Nc, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Resistance | 120 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Relay Type | General | |||
| Approvals | RoHS | RoHS |