RELAY GEN PURPOSE DPST 5A 5V
General Purpose Relays 8A 5V 1FORMA/1FORMB 2 COIL LATCHING PCB
RELAY, DPST, 250VAC, 30VDC, 5A; Contact Configuration:DPST; Coil Voltage:5VDC; Contact Current:5A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Coil Resistance:83ohmRoHS
POWER RELAY, SPST-NO/NC, 5VDC, 5A, THT ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | DSP1-L2-DC5V-F | DSP1-L2-DC5V-F | 11N4561 | 68AH9606 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpst, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic | Power Relay, Spst-No/nc, 5Vdc, 5A, Tht Rohs Compliant Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts | |
| Mounting | Through Hole | PCBoard; Through Hole |