Panasonic Relays - Power Relays, Over 2 Amps DSP1-L2-DC24V

Description
Win Source Part Number: 1378325-DSP1-L2-DC24 V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DSP Package: Bulk Product Status: Obsolete Base Product Number: DSP1-L Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 12.5 mA Coil Type: Latching, Dual Coil Seal Rating: Sealed - Fully Must Operate Voltage: 19.2 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 1.92 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1378325-DSP1-L2-DC24 V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DSP Package: Bulk Product Status: Obsolete Base Product Number: DSP1-L Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 12.5 mA Coil Type: Latching, Dual Coil Seal Rating: Sealed - Fully Must Operate Voltage: 19.2 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 1.92 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1378325-DSP1-L2-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1378325-DSP1-L2-DC24V
Relays - Power Relays, Over 2 Amps 1378325-DSP1-L2-DC24V
Win Source Part Number: 1378325-DSP1-L2-DC24 V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DSP Package: Bulk Product Status: Obsolete Base Product Number: DSP1-L Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 12.5 mA Coil Type: Latching, Dual Coil Seal Rating: Sealed - Fully Must Operate Voltage: 19.2 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 1.92 kOhms

Win Source Part Number: 1378325-DSP1-L2-DC24V
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 65°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: DSP
Package: Bulk
Product Status: Obsolete
Base Product Number: DSP1-L
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Coil Current: 12.5 mA
Coil Type: Latching, Dual Coil
Seal Rating: Sealed - Fully
Must Operate Voltage: 19.2 VDC
Operate Time: 10 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 1.92 kOhms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1-L2-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1-L2-DC24V
Relays - Power Relays, Over 2 Amps DSP1-L2-DC24V
RELAY GEN PURPOSE DPST 5A 24V

RELAY GEN PURPOSE DPST 5A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1378325-DSP1-L2-DC24V DSP1-L2-DC24V
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 1920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

600A High Voltage Direct Current Relay - CHPV-S600 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
G2R PCB Power Relay - G2R-2 - Aratas America LLC
Specs
Mounting PCB
View Details