Panasonic Power Relays, Over 2 Amps - DSP1-L2-DC12V-F DSP1-L2-DC12V-F

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 773424-DSP1-L2-DC12V -F Series: DSP Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 65°C Features: Sealed - Fully Contact Form: DPST-NO/NC (1 Form A and B) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 480 Ohms Coil Current: 25mA Operate Time: 10ms Relay Type: General Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5ms Coil Power: 300 mW Family Name: DSP Categories: Relays Turn On Voltage (Maximum): 9.6 VDC Introduction Date: December 01, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 773424-DSP1-L2-DC12V -F Series: DSP Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 65°C Features: Sealed - Fully Contact Form: DPST-NO/NC (1 Form A and B) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 480 Ohms Coil Current: 25mA Operate Time: 10ms Relay Type: General Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5ms Coil Power: 300 mW Family Name: DSP Categories: Relays Turn On Voltage (Maximum): 9.6 VDC Introduction Date: December 01, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP1-L2-DC12V-F - 773424-DSP1-L2-DC12V-F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP1-L2-DC12V-F
773424-DSP1-L2-DC12V-F
Power Relays, Over 2 Amps - DSP1-L2-DC12V-F 773424-DSP1-L2-DC12V-F
Manufacturer: Panasonic Electric Works Win Source Part Number: 773424-DSP1-L2-DC12V -F Series: DSP Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 65°C Features: Sealed - Fully Contact Form: DPST-NO/NC (1 Form A and B) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 480 Ohms Coil Current: 25mA Operate Time: 10ms Relay Type: General Coil Type: Latching, Dual Coil Coil Voltage: 12VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5ms Coil Power: 300 mW Family Name: DSP Categories: Relays Turn On Voltage (Maximum): 9.6 VDC Introduction Date: December 01, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Panasonic Electric Works
Win Source Part Number: 773424-DSP1-L2-DC12V-F
Series: DSP
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 65°C
Features: Sealed - Fully
Contact Form: DPST-NO/NC (1 Form A and B)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 480 Ohms
Coil Current: 25mA
Operate Time: 10ms
Relay Type: General
Coil Type: Latching, Dual Coil
Coil Voltage: 12VDC
Contact Rating (Current): 5A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5ms
Coil Power: 300 mW
Family Name: DSP
Categories: Relays
Turn On Voltage (Maximum): 9.6 VDC
Introduction Date: December 01, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Power Relays - 8155142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8155142
Power Relays 8155142
Panasonic DSP1-L2-DC12V-F Power Relay

Panasonic DSP1-L2-DC12V-F Power Relay

Supplier's Site
Power Relay, Spst-No/nc, 12Vdc, 5A, Tht Rohs Compliant Panasonic - 68AH9603 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No/nc, 12Vdc, 5A, Tht Rohs Compliant Panasonic
68AH9603
Power Relay, Spst-No/nc, 12Vdc, 5A, Tht Rohs Compliant Panasonic 68AH9603
POWER RELAY, SPST-NO/NC, 12VDC, 5A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO/NC, 12VDC, 5A, THT ROHS COMPLIANT: YES

Supplier's Site
Relay;E-Mech;Latching;SPST-NO, SPST-NC;Cur-Rtg 5A;Ctrl-V 12DC;PCB Mnt;Solder - 70158388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;SPST-NO, SPST-NC;Cur-Rtg 5A;Ctrl-V 12DC;PCB Mnt;Solder
70158388
Relay;E-Mech;Latching;SPST-NO, SPST-NC;Cur-Rtg 5A;Ctrl-V 12DC;PCB Mnt;Solder 70158388
Relay;E-Mech;Latchin g;SPST-NO, SPST-NC;Cur-Rtg 5A;Ctrl-V 12DC;PCB Mnt;Solder

Relay;E-Mech;Latching;SPST-NO, SPST-NC;Cur-Rtg 5A;Ctrl-V 12DC;PCB Mnt;Solder

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
DSP1-L2-DC12V-F
General Purpose Relays DSP1-L2-DC12V-F
General Purpose Relays 8A 12V 1FORMA/1FORMB 2 COIL LATCHING PCB

General Purpose Relays 8A 12V 1FORMA/1FORMB 2 COIL LATCHING PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1-L2-DC12V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1-L2-DC12V-F
Relays - Power Relays, Over 2 Amps DSP1-L2-DC12V-F
RELAY GEN PURPOSE DPST 5A 12V

RELAY GEN PURPOSE DPST 5A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 773424-DSP1-L2-DC12V-F 8155142 68AH9603 70158388 DSP1-L2-DC12V-F DSP1-L2-DC12V-F
Product Name Power Relays, Over 2 Amps - DSP1-L2-DC12V-F Power Relays Power Relay, Spst-No/nc, 12Vdc, 5A, Tht Rohs Compliant Panasonic Relay;E-Mech;Latching;SPST-NO, SPST-NC;Cur-Rtg 5A;Ctrl-V 12DC;PCB Mnt;Solder General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 480 ohms
Mounting PCBoard; Through Hole PCBoard; Pcb mount PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Double Pole (DP)
Throw Double Throw Single Throw Single Throw
Approvals RoHS RoHS UL, CSA, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 2042-3014 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details