Panasonic Relays - Power Relays, Over 2 Amps DSP1-L2-5V

Description
Win Source Part Number: 1355493-DSP1-L2-5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DSP Package: Bulk Product Status: Obsolete Base Product Number: DSP1-L Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 60 mA Coil Type: Latching, Dual Coil Seal Rating: Sealed - Fully Must Operate Voltage: 4 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 83.3 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1355493-DSP1-L2-5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DSP Package: Bulk Product Status: Obsolete Base Product Number: DSP1-L Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 60 mA Coil Type: Latching, Dual Coil Seal Rating: Sealed - Fully Must Operate Voltage: 4 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 83.3 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1355493-DSP1-L2-5V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1355493-DSP1-L2-5V
Relays - Power Relays, Over 2 Amps 1355493-DSP1-L2-5V
Win Source Part Number: 1355493-DSP1-L2-5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DSP Package: Bulk Product Status: Obsolete Base Product Number: DSP1-L Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 60 mA Coil Type: Latching, Dual Coil Seal Rating: Sealed - Fully Must Operate Voltage: 4 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 83.3 Ohms

Win Source Part Number: 1355493-DSP1-L2-5V
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 65°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: DSP
Package: Bulk
Product Status: Obsolete
Base Product Number: DSP1-L
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Coil Current: 60 mA
Coil Type: Latching, Dual Coil
Seal Rating: Sealed - Fully
Must Operate Voltage: 4 VDC
Operate Time: 10 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 83.3 Ohms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1-L2-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1-L2-5V
Relays - Power Relays, Over 2 Amps DSP1-L2-5V
RELAY GEN PURPOSE DPST 5A 5V

RELAY GEN PURPOSE DPST 5A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1355493-DSP1-L2-5V DSP1-L2-5V
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
General Purpose Relays - G2RL-1-DC12 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
DC Coil Voltage 12 volts
View Details
3 suppliers