Panasonic Power Relays, Over 2 Amps - DSP1-L-DC5V DSP1-L-DC5V

Description
Manufacturer: Panasonic Win Source Part Number: 869713-DSP1-L-DC5V Series: DSP Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869713-DSP1-L-DC5V Series: DSP Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP1-L-DC5V - 869713-DSP1-L-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP1-L-DC5V
869713-DSP1-L-DC5V
Power Relays, Over 2 Amps - DSP1-L-DC5V 869713-DSP1-L-DC5V
Manufacturer: Panasonic Win Source Part Number: 869713-DSP1-L-DC5V Series: DSP Operating Temperature Range: -40°C ~ 65°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 869713-DSP1-L-DC5V
Series: DSP
Operating Temperature Range: -40°C ~ 65°C
Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1-L-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1-L-DC5V
Relays - Power Relays, Over 2 Amps DSP1-L-DC5V
RELAY GEN PURPOSE DPST 5A 5V

RELAY GEN PURPOSE DPST 5A 5V

Supplier's Site
General Purpose Relays - DSP1-L-DC5V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
DSP1-L-DC5V
General Purpose Relays DSP1-L-DC5V
General Purpose Relays 1Form A 1Form B 5VDC 250VAC 5A 30VDC 1 CL

General Purpose Relays 1Form A 1Form B 5VDC 250VAC 5A 30VDC 1 CL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 869713-DSP1-L-DC5V DSP1-L-DC5V DSP1-L-DC5V
Product Name Power Relays, Over 2 Amps - DSP1-L-DC5V Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard; Through Hole Through Hole
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details