General Purpose Relays 8A 6V 1FORMA/1FORMB NON-LATCHING PCB
RELAY GEN PURPOSE DPST 5A 6V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | DSP1-DC6V-F | 11N4544 | DSP1-DC6V-F |
| Product Name | General Purpose Relays | Dsp Relay Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 6 volts | 6 volts |