Manufacturer: Panasonic
Win Source Part Number: 917605-DSP1-DC3V-F
Series: DSP
Operating Temperature Range: -40°C ~ 65°C
Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 3VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DSP1
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.41.0020
RELAY GEN PURPOSE DPST 5A 3V
General Purpose Relay, DSP Series, Power, Non Latching, SPST-NO, SPST-NC, 3 VDC, 5 A RoHS Compliant: Yes
General Purpose Relays 1 FormA 1Form B 3VDC 250VAC 5A 30VDC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 917605-DSP1-DC3V-F | DSP1-DC3V-F | 92T1083 | DSP1-DC3V-F |
| Product Name | Power Relays, Over 2 Amps - DSP1-DC3V-F | Relays - Power Relays, Over 2 Amps | General Purpose Relay, Dsp Series, Power, Non Latching, Spst-No, Spst-Nc, 3 Vdc, 5 A Rohs Compliant Panasonic | General Purpose Relays |
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Poles | Double Pole (DP) | |||
| Throw | Single Throw | |||
| DC Coil Voltage | 3 volts | 3 volts |