RELAY, 1NO, 1NC, 250VAC, 30VDC, 5A; Contact Configuration:SPST-N
24V 5A 1A+1B(SPST-NO+SPST-N
General Purpose Relays 8A 24V 1FORMA/1FORMB NON-LATCHING PCB
RELAY GEN PURPOSE DPST 5A 24V
Miniature Power Relay in DS Relay Series, 1000 Megohms (Min.) @ 500 VDC
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 86K9346 | DSP1-DC24V-F | DSP1-DC24V-F | DSP1-DC24V-F | 70158354 |
| Product Name | Relay, 1No, 1Nc, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic | Relays >> Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPST-NO, SPST-NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC |
| Features | Latching | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Double Pole (DP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Mounting | PCBoard; Through Hole | Socket or Plug-in Style | Through Hole | PCBoard |