Panasonic JFETs (Junction Field Effect) - DSK5J01Q0L DSK5J01Q0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035226-DSK5J01Q0L Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 10V Current Drain (Id) - Max: 30mA Voltage - Cutoff (VGS off) @ Id: 5V @ 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2-B Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 55V Max Input Capacitance: 6pF @ 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035226-DSK5J01Q0L Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 10V Current Drain (Id) - Max: 30mA Voltage - Cutoff (VGS off) @ Id: 5V @ 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2-B Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 55V Max Input Capacitance: 6pF @ 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - DSK5J01Q0L - 1035226-DSK5J01Q0L - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - DSK5J01Q0L
1035226-DSK5J01Q0L
JFETs (Junction Field Effect) - DSK5J01Q0L 1035226-DSK5J01Q0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035226-DSK5J01Q0L Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 10V Current Drain (Id) - Max: 30mA Voltage - Cutoff (VGS off) @ Id: 5V @ 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2-B Maximum Power Dissipation: 150mW Drain-Source Breakdown Voltage: 55V Max Input Capacitance: 6pF @ 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035226-DSK5J01Q0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 10V
Current Drain (Id) - Max: 30mA
Voltage - Cutoff (VGS off) @ Id: 5V @ 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-F2-B
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 55V
Max Input Capacitance: 6pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 0.03A MOSFET Transistor
288-DSK5J01Q0L
N-Channel 0.03A MOSFET Transistor 288-DSK5J01Q0L
Small Signal Field-Effect Transistor, 0.03A I(D), 1-Element, N-Channel, Silicon, Junction FET, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSK5J01Q0L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.03A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-DSK5J01Q0L can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.03A I(D), 1-Element, N-Channel, Silicon, Junction FET, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSK5J01Q0L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.03A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-DSK5J01Q0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - DSK5J01Q0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
DSK5J01Q0L
Discrete Semiconductor Products - Transistors - JFETs DSK5J01Q0L
JFET N-CH 30MA SMINI3-F2

JFET N-CH 30MA SMINI3-F2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1035226-DSK5J01Q0L 288-DSK5J01Q0L DSK5J01Q0L
Product Name JFETs (Junction Field Effect) - DSK5J01Q0L N-Channel 0.03A MOSFET Transistor Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Polarity N-Channel; N-Channel N-Channel
Package Type SOT3; SMini3-F2-B SMini3-F2-B
PD 150 milliwatts
Unlock Full Specs
to access all available technical data