Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100129-DSC9G02C0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24dB
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3.3dB @ 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini3-F3-B
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 65 @ 1mA, 6V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
RF Small Signal Bipolar Transistor, 0.015A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DSC9G02C0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSC9G02C0L can be used for catalog matching and distributor lookup.
RF TRANS NPN 20V 650MHZ SSMINI3
RF TRANS NPN 20V 650MHZ SSMINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 100129-DSC9G02C0L | 283-DSC9G02C0L | DSC9G02C0L | DSC9G02C0L |
| Product Name | TRANSISTORS - RF Transistors (BJT) - DSC9G02C0L | 0.015A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SSMini3-F3-B | SC-89, SOT-490 | ||
| IC(max) | 15 milliamps | 15 milliamps | ||
| VCEO | 20 volts | 20 volts | 20 volts | |
| VCBO | 30 volts |