Panasonic 0.05A 40V Bipolar Transistor DSC9A01T0L

Description
Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DSC9A01T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC9A01T0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DSC9A01T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC9A01T0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.05A 40V Bipolar Transistor
276-DSC9A01T0L
0.05A 40V Bipolar Transistor 276-DSC9A01T0L
Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DSC9A01T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC9A01T0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DSC9A01T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC9A01T0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSC9A01T0L - 050931-DSC9A01T0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSC9A01T0L
050931-DSC9A01T0L
TRANSISTORS - Transistors (BJT) - Single - DSC9A01T0L 050931-DSC9A01T0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 050931-DSC9A01T0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini3-F3-B Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 1000 @ 2mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 050931-DSC9A01T0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini3-F3-B
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 1000 @ 2mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC9A01T0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC9A01T0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC9A01T0L
TRANS NPN 40V 0.05A SSMINI3

TRANS NPN 40V 0.05A SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-DSC9A01T0L 050931-DSC9A01T0L DSC9A01T0L
Product Name 0.05A 40V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSC9A01T0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
IC(max) 50 milliamps 50 milliamps
VCEO 40 volts 40 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data