Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC9001S0L

Description
TRANS NPN 50V 0.1A SSMINI3
Description
TRANS NPN 50V 0.1A SSMINI3

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC9001S0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC9001S0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC9001S0L
TRANS NPN 50V 0.1A SSMINI3

TRANS NPN 50V 0.1A SSMINI3

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors
Product Number DSC9001S0L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 1221479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers