Panasonic 1A 80V Bipolar Transistor DSC7102S0L

Description
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSC7102S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC7102S0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSC7102S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC7102S0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 80V Bipolar Transistor
276-DSC7102S0L
1A 80V Bipolar Transistor 276-DSC7102S0L
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSC7102S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC7102S0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSC7102S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC7102S0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSC7102S0L - 869696-DSC7102S0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSC7102S0L
869696-DSC7102S0L
TRANSISTORS - Transistors (BJT) - Single - DSC7102S0L 869696-DSC7102S0L
Manufacturer: Panasonic Win Source Part Number: 869696-DSC7102S0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 1 A 180MHz 1 W Surface Mount MiniP3-F2-B Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSC7102 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: DSC7102S0LCT, DSC7102S0LDKR, DSC7102S0LTR, DSC7102S0L-ND

Manufacturer: Panasonic
Win Source Part Number: 869696-DSC7102S0L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 1 A 180MHz 1 W Surface Mount MiniP3-F2-B
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DSC7102
Categories: Discrete Semiconductor Products
Case / Package: MiniP3-F2-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: DSC7102S0LCT, DSC7102S0LDKR, DSC7102S0LTR, DSC7102S0L-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC7102S0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC7102S0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC7102S0L
TRANS NPN 80V 1A MINIP3

TRANS NPN 80V 1A MINIP3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-DSC7102S0L 869696-DSC7102S0L DSC7102S0L
Product Name 1A 80V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSC7102S0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data