Panasonic TRANSISTORS - Transistors (BJT) - Single - DSC7004S0L DSC7004S0L

Description
Manufacturer: Panasonic Win Source Part Number: 917582-DSC7004S0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 2 A 120MHz 1 W Surface Mount MiniP3-F2-B Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSC7004 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F2-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: DSC7004S0LCT, DSC7004S0LTR, DSC7004S0LDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917582-DSC7004S0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 2 A 120MHz 1 W Surface Mount MiniP3-F2-B Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSC7004 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F2-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: DSC7004S0LCT, DSC7004S0LTR, DSC7004S0LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DSC7004S0L - 917582-DSC7004S0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSC7004S0L
917582-DSC7004S0L
TRANSISTORS - Transistors (BJT) - Single - DSC7004S0L 917582-DSC7004S0L
Manufacturer: Panasonic Win Source Part Number: 917582-DSC7004S0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 2 A 120MHz 1 W Surface Mount MiniP3-F2-B Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSC7004 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F2-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: DSC7004S0LCT, DSC7004S0LTR, DSC7004S0LDKR

Manufacturer: Panasonic
Win Source Part Number: 917582-DSC7004S0L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 2 A 120MHz 1 W Surface Mount MiniP3-F2-B
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DSC7004
Categories: Discrete Semiconductor Products
Case / Package: MiniP3-F2-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: DSC7004S0LCT, DSC7004S0LTR, DSC7004S0LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC7004S0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC7004S0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC7004S0L
TRANS NPN 50V 2A MINIP3

TRANS NPN 50V 2A MINIP3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 917582-DSC7004S0L DSC7004S0L
Product Name TRANSISTORS - Transistors (BJT) - Single - DSC7004S0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 6697451 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
 - BCR166E6393HTSA1 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers