Small Signal Bipolar Transistor, 2A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSC700400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC700400L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 014887-DSC700400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F2-B
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 2A MINIP3
Bipolar Transistors - BJT BIPLR PW TRANS FLAT LEAD 4.5x4.0mm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DSC700400L | 014887-DSC700400L | DSC700400L | 590-DSC700400L |
| Product Name | 2A 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DSC700400L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT BIPLR PW TRANS FLAT LEAD 4.5x4.0mm |
| Polarity | NPN | NPN; NPN | NPN; NPN | |
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |
| VCEO | 50 volts | 50 volts | 50 volts | |
| VCBO | 60 volts | |||
| PD | 1000 milliwatts | 1000 milliwatts |