Manufacturer: Panasonic
Win Source Part Number: 917581-DSC7003S0L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 1 A 170MHz 1 W Surface Mount MiniP3-F2-B
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DSC7003
Categories: Discrete Semiconductor Products
Case / Package: MiniP3-F2-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: DSC7003S0LDKR, DSC7003S0LCT, DSC7003S0LTR, DSC7003S0L-ND
TRANS NPN 50V 1A MINIP3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 917581-DSC7003S0L | DSC7003S0L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DSC7003S0L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |