Panasonic 0.015A Bipolar Transistor DSC5G0200L

Description
RF Small Signal Bipolar Transistor, 0.015A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5G0200L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSC5G0200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Small Signal Bipolar Transistor, 0.015A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5G0200L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSC5G0200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015A Bipolar Transistor
283-DSC5G0200L
0.015A Bipolar Transistor 283-DSC5G0200L
RF Small Signal Bipolar Transistor, 0.015A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5G0200L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSC5G0200L can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.015A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5G0200L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSC5G0200L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 985874-DSC5G0200L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
985874-DSC5G0200L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 985874-DSC5G0200L
Win Source Part Number: 985874-DSC5G0200L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 15mA Gain: 24dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 65 @ 1mA, 6V Frequency - Transition: 650MHz Noise Figure (dB Typ @ f): 3.3dB @ 100MHz Package / Case: SC-85 Supplier Device Package: SMini3-F2-B Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: DSC5G0200LCT,DSC5G02 00LTR,DSC5G0200LDKR, DSC5G0200L-ND Base Product Number: DSC5G02

Win Source Part Number: 985874-DSC5G0200L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 15mA
Gain: 24dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 65 @ 1mA, 6V
Frequency - Transition: 650MHz
Noise Figure (dB Typ @ f): 3.3dB @ 100MHz
Package / Case: SC-85
Supplier Device Package: SMini3-F2-B
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: DSC5G0200LCT,DSC5G0200LTR,DSC5G0200LDKR,DSC5G0200L-ND
Base Product Number: DSC5G02

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC5G0200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC5G0200L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC5G0200L
RF TRANS NPN 20V 650MHZ SMINI3

RF TRANS NPN 20V 650MHZ SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 283-DSC5G0200L 985874-DSC5G0200L DSC5G0200L
Product Name 0.015A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 15 milliamps
VCEO 20 volts 20 volts
VCBO 30 volts
fT 650 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general purpose transistor - 2PD601ARW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
45V 0.8A SOT23 Bipolar Transistor - 276-BC817-16 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1220630 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details