NPN BJT Transistor, 100V VCEO, 20mA IC, 140MHz fT, SC Package Product overview: DSC5C01R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20mA, 140MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 20mA, 140MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5C01R0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035166-DSC5C01R0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-F2-B
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 400 @ 2mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRANS NPN 100V 0.02A SMINI3
TRANSISTOR, BIPOLAR, NPN, 100V, 20mA, SMINI3-F2-B, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:20mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DSC5C01R0L | 1035166-DSC5C01R0L | DSC5C01R0L | 55W9016 |
| Product Name | 100V 20mA 140MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DSC5C01R0L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Npn, 100V, 20Ma, Smini3-F2-B, Full Reel; Transistor Polarity Panasonic |
| Polarity | NPN | NPN; NPN | NPN | |
| IC(max) | 20 milliamps | 20 milliamps | 20 milliamps | |
| VCEO | 100 volts | 100 volts | 100 volts | |
| VCBO | 100 volts |