Panasonic 0.05A 40V Bipolar Transistor DSC5A01T0L

Description
Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5A01T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5A01T0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5A01T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5A01T0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.05A 40V Bipolar Transistor
276-DSC5A01T0L
0.05A 40V Bipolar Transistor 276-DSC5A01T0L
Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5A01T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5A01T0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5A01T0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5A01T0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1378315-DSC5A01T0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1378315-DSC5A01T0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1378315-DSC5A01T0L
Win Source Part Number: 1378315-DSC5A01T0L Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Package: Tape & Reel Package / Case: SC-85 Supplier Device Package: SMini3-F2-B Base Product Number: DSC5A01 Mounting Type: Surface Mount HTSUS: 8541.21.0075 ECCN: EAR99 Current - Collector (Ic) (Max): 50 mA Voltage - Collector Emitter Breakdown (Max): 40 V DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 2mA, 10V Vce Saturation (Max) @ Ib, Ic: 200mV @ 1mA, 10mA Current - Collector Cutoff (Max): 1µA Frequency - Transition: 150MHz Power - Max: 150 mW Transistor Type: NPN

Win Source Part Number: 1378315-DSC5A01T0L
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Package: Tape & Reel
Package / Case: SC-85
Supplier Device Package: SMini3-F2-B
Base Product Number: DSC5A01
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
ECCN: EAR99
Current - Collector (Ic) (Max): 50 mA
Voltage - Collector Emitter Breakdown (Max): 40 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 2mA, 10V
Vce Saturation (Max) @ Ib, Ic: 200mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 1µA
Frequency - Transition: 150MHz
Power - Max: 150 mW
Transistor Type: NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC5A01T0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC5A01T0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC5A01T0L
TRANS NPN 40V 0.05A SMINI3

TRANS NPN 40V 0.05A SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-DSC5A01T0L 1378315-DSC5A01T0L DSC5A01T0L
Product Name 0.05A 40V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 50 milliamps 50 milliamps
VCEO 40 volts 40 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data