Panasonic 0.05A 40V Bipolar Transistor DSC5A01S0L

Description
Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5A01S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5A01S0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5A01S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5A01S0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.05A 40V Bipolar Transistor
276-DSC5A01S0L
0.05A 40V Bipolar Transistor 276-DSC5A01S0L
Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5A01S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5A01S0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.05A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5A01S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5A01S0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1352288-DSC5A01S0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1352288-DSC5A01S0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1352288-DSC5A01S0L
Win Source Part Number: 1352288-DSC5A01S0L Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Standard Package: 3,000 Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 40 V Transistor Type: NPN Current - Collector Cutoff (Max): 1µA Frequency - Transition: 150MHz Mounting Type: Surface Mount Package / Case: SC-85 Supplier Device Package: SMini3-F2-B Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Base Product Number: DSC5A01 Current - Collector (Ic) (Max): 50 mA DC Current Gain (hFE) (Min) @ Ic, Vce: 600 @ 2mA, 10V Vce Saturation (Max) @ Ib, Ic: 200mV @ 1mA, 10mA

Win Source Part Number: 1352288-DSC5A01S0L
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Standard Package: 3,000
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Transistor Type: NPN
Current - Collector Cutoff (Max): 1µA
Frequency - Transition: 150MHz
Mounting Type: Surface Mount
Package / Case: SC-85
Supplier Device Package: SMini3-F2-B
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Base Product Number: DSC5A01
Current - Collector (Ic) (Max): 50 mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 600 @ 2mA, 10V
Vce Saturation (Max) @ Ib, Ic: 200mV @ 1mA, 10mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC5A01S0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC5A01S0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC5A01S0L
TRANS NPN 40V 0.05A SMINI3

TRANS NPN 40V 0.05A SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DSC5A01S0L 1352288-DSC5A01S0L DSC5A01S0L
Product Name 0.05A 40V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 50 milliamps 50 milliamps 50 milliamps
VCEO 40 volts 40 volts
VCBO 50 volts
fT 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548531 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
Single, Pre-Biased Bipolar Transistors - 448-BCR553E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers