Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5002S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5002S0L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1056288-DSC5002S0L
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 30mA, 300mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 170 @ 150mA, 10V
Frequency - Transition: 160MHz
Package / Case: SC-85
Supplier Device Package: SMini3-F2-B
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SC4487S-AN; DSC5002R0L; DSC500200L; 2SC4081UBTLR; 2SD1949T106R; 2SC4081T106S; BC847SDSC5002S0L.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: DSC5002S0LCT,DSC5002
Base Product Number: DSC5002
TRANS NPN 50V 0.5A SMINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DSC5002S0L | 1056288-DSC5002S0L | DSC5002S0L |
| Product Name | 0.5A 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |
| VCEO | 50 volts | 50 volts | |
| VCBO | 60 volts | ||
| fT | 160 MHz |