Panasonic 0.5A 50V Bipolar Transistor DSC5002R0L

Description
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5002R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5002R0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5002R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5002R0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
0.5A 50V Bipolar Transistor
276-DSC5002R0L
0.5A 50V Bipolar Transistor 276-DSC5002R0L
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5002R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5002R0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC5002R0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC5002R0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSC5002R0L - 917576-DSC5002R0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSC5002R0L
917576-DSC5002R0L
TRANSISTORS - Transistors (BJT) - Single - DSC5002R0L 917576-DSC5002R0L
Manufacturer: Panasonic Win Source Part Number: 917576-DSC5002R0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 500 mA 160MHz 150 mW Surface Mount SMini3-F2-B Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSC5002 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: DSC5002R0LDKR, DSC5002R0LTR, DSC5002R0LCT

Manufacturer: Panasonic
Win Source Part Number: 917576-DSC5002R0L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 500 mA 160MHz 150 mW Surface Mount SMini3-F2-B
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DSC5002
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: DSC5002R0LDKR, DSC5002R0LTR, DSC5002R0LCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC5002R0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC5002R0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC5002R0L
TRANS NPN 50V 0.5A SMINI3

TRANS NPN 50V 0.5A SMINI3

Supplier's Site
Single Bipolar Transistors - DSC5002R0L - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSC5002R0L
Single Bipolar Transistors DSC5002R0L
TRANS NPN 50V 0.5A SMINI3

TRANS NPN 50V 0.5A SMINI3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DSC5002R0L 917576-DSC5002R0L DSC5002R0L DSC5002R0L
Product Name 0.5A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSC5002R0L Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN; NPN
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO 60 volts
fT 160 MHz
Unlock Full Specs
to access all available technical data