Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single DSC500200L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325028-DSC500200L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 30mA, 300mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 150mA, 10V Frequency - Transition: 160MHz Supplier Device Package: SMini3-F2-B Temperature Range - Operating: 150°C (TJ) Case / Package: SC-85 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: DSC500200L-ND,DSC500 200LTR,DSC500200LCT, DSC500200LDKR Base Product Number: DSC5002 RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325028-DSC500200L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 30mA, 300mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 150mA, 10V Frequency - Transition: 160MHz Supplier Device Package: SMini3-F2-B Temperature Range - Operating: 150°C (TJ) Case / Package: SC-85 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: DSC500200L-ND,DSC500 200LTR,DSC500200LCT, DSC500200LDKR Base Product Number: DSC5002 RoHS Status: RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325028-DSC500200L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325028-DSC500200L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325028-DSC500200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325028-DSC500200L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 30mA, 300mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 150mA, 10V Frequency - Transition: 160MHz Supplier Device Package: SMini3-F2-B Temperature Range - Operating: 150°C (TJ) Case / Package: SC-85 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: DSC500200L-ND,DSC500 200LTR,DSC500200LCT, DSC500200LDKR Base Product Number: DSC5002 RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1325028-DSC500200L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 30mA, 300mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 150mA, 10V
Frequency - Transition: 160MHz
Supplier Device Package: SMini3-F2-B
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-85
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: DSC500200L-ND,DSC500200LTR,DSC500200LCT,DSC500200LDKR
Base Product Number: DSC5002
RoHS Status: RoHS Compliant

Buy Now
Singapore, Singapore
0.5A 50V Bipolar Transistor
276-DSC500200L
0.5A 50V Bipolar Transistor 276-DSC500200L
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC500200L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC500200L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DSC500200L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC500200L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC500200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC500200L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC500200L
TRANS NPN 50V 0.5A SMINI3

TRANS NPN 50V 0.5A SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1325028-DSC500200L 276-DSC500200L DSC500200L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 0.5A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; SC-85
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps 500 milliamps 500 milliamps
Power Gain 120 dB
Unlock Full Specs
to access all available technical data