Panasonic 0.05A Bipolar Transistor DSC3G0300L

Description
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, 3 PIN Product overview: DSC3G0300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSC3G0300L can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, 3 PIN Product overview: DSC3G0300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSC3G0300L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.05A Bipolar Transistor
283-DSC3G0300L
0.05A Bipolar Transistor 283-DSC3G0300L
RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, 3 PIN Product overview: DSC3G0300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSC3G0300L can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.05A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, 3 PIN Product overview: DSC3G0300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DSC3G0300L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - DSC3G0300L - 1056287-DSC3G0300L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - DSC3G0300L
1056287-DSC3G0300L
TRANSISTORS - RF Transistors (BJT) - DSC3G0300L 1056287-DSC3G0300L
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056287-DSC3G0300L Length: 1.2 mm Polarity: NPN Height: 470 µm Number of Pins: 3 Width: 800 µm Categories: RF Transistors(BJT) Max Frequency: 1.6 GHz Alternative Parts (Cross-Reference): MMBT5179; DSC2G0300L; KST5179MTF; DTC114EKAT146; DTC114EETL; DTC114ECAT116DSC3G03 00L.; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 100 mW Collector Base Voltage (VCBO): 30 V Collector Emitter Voltage (VCEO): 20 V Emitter Base Voltage (VEBO): 3 V hFE Min: 25 Max Collector Current: 50 mA Continuous Collector Current: 50 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056287-DSC3G0300L
Length: 1.2 mm
Polarity: NPN
Height: 470 µm
Number of Pins: 3
Width: 800 µm
Categories: RF Transistors(BJT)
Max Frequency: 1.6 GHz
Alternative Parts (Cross-Reference): MMBT5179; DSC2G0300L; KST5179MTF; DTC114EKAT146; DTC114EETL; DTC114ECAT116DSC3G0300L.;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 100 mW
Collector Base Voltage (VCBO): 30 V
Collector Emitter Voltage (VCEO): 20 V
Emitter Base Voltage (VEBO): 3 V
hFE Min: 25
Max Collector Current: 50 mA
Continuous Collector Current: 50 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-DSC3G0300L 1056287-DSC3G0300L
Product Name 0.05A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - DSC3G0300L
Polarity NPN NPN; NPN
IC(max) 50 milliamps
VCBO 30 volts
PD 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data