Panasonic TRANSISTORS - Transistors (BJT) - Single - DSC2P01R0L DSC2P01R0L

Description
Manufacturer: Panasonic Win Source Part Number: 917575-DSC2P01R0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 50 V 500 mA - 200 mW Surface Mount Mini3-G3-B-B Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSC2P01 Categories: Discrete Semiconductor Products Case / Package: Mini3-G3-B-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DSC2P01R0LCT, DSC2P01R0L-ND, DSC2P01R0LTR, DSC2P01R0LDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917575-DSC2P01R0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 50 V 500 mA - 200 mW Surface Mount Mini3-G3-B-B Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSC2P01 Categories: Discrete Semiconductor Products Case / Package: Mini3-G3-B-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DSC2P01R0LCT, DSC2P01R0L-ND, DSC2P01R0LTR, DSC2P01R0LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DSC2P01R0L - 917575-DSC2P01R0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSC2P01R0L
917575-DSC2P01R0L
TRANSISTORS - Transistors (BJT) - Single - DSC2P01R0L 917575-DSC2P01R0L
Manufacturer: Panasonic Win Source Part Number: 917575-DSC2P01R0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 50 V 500 mA - 200 mW Surface Mount Mini3-G3-B-B Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSC2P01 Categories: Discrete Semiconductor Products Case / Package: Mini3-G3-B-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DSC2P01R0LCT, DSC2P01R0L-ND, DSC2P01R0LTR, DSC2P01R0LDKR

Manufacturer: Panasonic
Win Source Part Number: 917575-DSC2P01R0L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 50 V 500 mA - 200 mW Surface Mount Mini3-G3-B-B
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DSC2P01
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G3-B-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DSC2P01R0LCT, DSC2P01R0L-ND, DSC2P01R0LTR, DSC2P01R0LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC2P01R0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC2P01R0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC2P01R0L
TRANS NPN DARL 50V 0.5A MINI3

TRANS NPN DARL 50V 0.5A MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 917575-DSC2P01R0L DSC2P01R0L
Product Name TRANSISTORS - Transistors (BJT) - Single - DSC2P01R0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
30V 0.1A Bipolar Transistor - 276-BC848CWE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details