Panasonic 0.015 A 20 V Bipolar Transistor DSC2G02D0L

Description
Panasonic DSC2G02D0L NPN Bipolar Transistor, 0.015 A, 20 V, 3-Pin Mini3 G3 B Product overview: DSC2G02D0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015 A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC2G02D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Panasonic DSC2G02D0L NPN Bipolar Transistor, 0.015 A, 20 V, 3-Pin Mini3 G3 B Product overview: DSC2G02D0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015 A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC2G02D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015 A 20 V Bipolar Transistor
276-DSC2G02D0L
0.015 A 20 V Bipolar Transistor 276-DSC2G02D0L
Panasonic DSC2G02D0L NPN Bipolar Transistor, 0.015 A, 20 V, 3-Pin Mini3 G3 B Product overview: DSC2G02D0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015 A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC2G02D0L can be used for catalog matching and distributor lookup.

Panasonic DSC2G02D0L NPN Bipolar Transistor, 0.015 A, 20 V, 3-Pin Mini3 G3 B Product overview: DSC2G02D0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015 A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC2G02D0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSC2G02D0L - 869693-DSC2G02D0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSC2G02D0L
869693-DSC2G02D0L
TRANSISTORS - Transistors (BJT) - Single - DSC2G02D0L 869693-DSC2G02D0L
Manufacturer: Panasonic Win Source Part Number: 869693-DSC2G02D0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 20 V 15 mA 650MHz 200 mW Surface Mount MINI3-G3-B Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: Mini3-G3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075

Manufacturer: Panasonic
Win Source Part Number: 869693-DSC2G02D0L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 20 V 15 mA 650MHz 200 mW Surface Mount MINI3-G3-B
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC2G02D0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC2G02D0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC2G02D0L
TRANS NPN 20V 0.015A MINI3

TRANS NPN 20V 0.015A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-DSC2G02D0L 869693-DSC2G02D0L DSC2G02D0L
Product Name 0.015 A 20 V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSC2G02D0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 15 milliamps 15 milliamps
VCEO 20 volts 20 volts
VCBO 30 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data